Search
Filters

KTJ101B106M55BFT00

Part No : KTJ101B106M55BFT00
Manufacturer : United Chemi-Con
Catalog : Ceramic Capacitors
Description : METAL CAP TYPE MULTILAYER CERAMIC CAPACITORS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Series KTJ, NTJ
Packaging Reel - TR
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Low ESL (Stacked)
Applications Bypass, Decoupling
Mounting Surface Mount, MLCC
Package Stacked SMD, 2 J-Lead
Size 0.209" L x 0.236" W (5.30mm x 6.00mm)
Thickness (Maximum) 0.217" (5.50mm)
Lead Style J-Lead
Win Source Part Number 1194040-KTJ101B106M55BFT00
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Family Name NTJ
Introduction Date August 16, 2007
ECCN EAR99
Alternative Parts
(Cross-Reference)
KRM55TR72A106MH01K;   KCM55TR72A106MH01K;  CKG57NX7R2A106M500JJ ; 
United Chemi-Con KTJ101B106M55BFT00 is available at WIN SOURCE. Please review product page below for detailed information, including KTJ101B106M55BFT00 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for KTJ101B106M55BFT00 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Series KTJ, NTJ
Packaging Reel - TR
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Low ESL (Stacked)
Applications Bypass, Decoupling
Mounting Surface Mount, MLCC
Package Stacked SMD, 2 J-Lead
Size 0.209" L x 0.236" W (5.30mm x 6.00mm)
Thickness (Maximum) 0.217" (5.50mm)
Lead Style J-Lead
Win Source Part Number 1194040-KTJ101B106M55BFT00
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Family Name NTJ
Introduction Date August 16, 2007
ECCN EAR99
Alternative Parts
(Cross-Reference)
KRM55TR72A106MH01K;   KCM55TR72A106MH01K;  CKG57NX7R2A106M500JJ ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KTJ101B106M55BFT00
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
KTJ101B106M55BFT00 Price

KTJ101B106M55BFT00 Datasheet
KTJ101B106M55BFT00 Application

KTJ101B106M55BFT00 Replacement
KTJ101B106M55BFT00 Pdf

KTJ101B106M55BFT00 Pinout
KTJ101B106M55BFT00 Image

KTJ101B106M55BFT00 Picture
KTJ101B106M55BFT00 In Stock

KTJ101B106M55BFT00 Distributor
KTJ101B106M55BFT00 Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 66KB FLASH 64TQFP
53
Schottky Barrier Diode, 1A, 40V Type
280
128 x 8-bit EEPROM with I2C-bus interface
27
IC MON LAMP-OUTAGE 8MV 8-DIP
1266
FIXED IND 33UH 240MA 1.43 OHM
200
HIGH-SPEED 3.3V 16K x 16 DUAL-PORT STATIC RAM
30