483075022

Part No :
483075022
Manufacturer :
Catalog :
USB,DVI,HDMI Connectors
Description :
HDMI VT RCPT WMETAL BRKT 1GFLF 2
rohs
Rated 5/5 based on 1 customer reviews
Availability: 560 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Active
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Pick and Place
Temperature Range - Operating -20°C to 85°C
Number of Ports 1
Current Rating 0.5A
Voltage Rating 40VAC
Contact Finish Gold
Shell/Shielding Material Brass
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 197052-483075022
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The 483075022,offered by Molex, LLC factory, is a USB,DVI,HDMI Connectors. It is divided into Connectors,Interconnects category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 483075022 is 32 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Active
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Pick and Place
Temperature Range - Operating -20°C to 85°C
Number of Ports 1
Current Rating 0.5A
Voltage Rating 40VAC
Contact Finish Gold
Shell/Shielding Material Brass
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 197052-483075022
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 483075022
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
483075022 Price

483075022 Datasheet
483075022 Application

483075022 Replacement
483075022 Pdf

483075022 Pinout
483075022 Image

483075022 Picture
483075022 In Stock

483075022 Distributor
483075022 USB,DVI,HDMI Connectors

Image
Mfr.Part No
Description
Stock
Single-Supply Sensor Interface Amplifier
739
Core i3-4340 (4M Cache, 3.60 GHz)
113
10μH Unshielded Inductor 3.9A 38 mOhm Max Nonstandard
40
LARGE CURRENT POSITIVE VOLTAGE REGULATORS
3260
PHEMT Low Noise Amplifier with Bypass Switch
14250
DIODE SCHOTTKY 100V DO201AD
16
IC REG SWTCHD CAP INV 20MA 8SOIC
227
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
1830

Top Sellers