The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VI-J0Y-EY

Part No VI-J0Y-EY
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description Half Brick DC-DC Converters 25 to 100 Watts | DC DC CONVERTER 3.3V 33W
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
Pricing & Ordering $783.436 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$662.8050
$662.805
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 370 pieces
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
Categories Power Supplies - Board Mount
Manufacturer Vicor Corporation
Packaging Bulk
Type Isolated Module
Voltage - Input (Minimum) 10V
Voltage - Input (Maximum) 20V
Voltage - Output 1 3.3V
Current - Output (Maximum) 10A
Power (W) 33W
Voltage - Isolation 3kV
Applications ITE (Commercial)
Features OCP, SCP
Temperature Range - Operating -10°C ~ 100°C
Efficiency 88%
Mounting Style Through Hole
Manufacturer Package Half Brick
Parts Dimension 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Family Part Number VI-J0Y
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1279289-VI-J0Y-EY
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited

Description

The VI-J0Y-EY is an isolated module power supply manufactured by Vicor Corporation. It comes in a half brick package and has a maximum current output of 10A. The module features overcurrent protection and short-circuit protection and can be used in ITE (Commercial) applications. The voltage isolation of this module is 3kV, and the efficiency is 88%. The popularity of this component is medium, and the fake threat in the open market is 58%. The supply and demand status of this component is limited.