Search
Filters

1.5KE350CA-E3/73

Part No : 1.5KE350CA-E3/73
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 300VWM 482VC 1.5KE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 300V
Minimum Breakdown Voltage 333V
Max Clamping Voltage 482V
Peak Pulse Current(Ippm) 3.1A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package 1.5KE
Win Source Part Number 1000519-1.5KE350CA-E3/73
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The 1.5KE350CA-E3/73 ,from Vishay, is a 1500W (1.5kW) Zener diodes, package in a 1.5KE and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 1.5KE350CA-E3/73 is 300V volts. The minimum breakdown voltage is given for 333V. It can support the clamping voltage and peak pulse current of up to 482V and 3.1A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 300V
Minimum Breakdown Voltage 333V
Max Clamping Voltage 482V
Peak Pulse Current(Ippm) 3.1A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package 1.5KE
Win Source Part Number 1000519-1.5KE350CA-E3/73
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5KE350CA-E3/73
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
1.5KE350CA-E3/73 Price

1.5KE350CA-E3/73 Datasheet
1.5KE350CA-E3/73 Application

1.5KE350CA-E3/73 Replacement
1.5KE350CA-E3/73 Pdf

1.5KE350CA-E3/73 Pinout
1.5KE350CA-E3/73 Image

1.5KE350CA-E3/73 Picture
1.5KE350CA-E3/73 In Stock

1.5KE350CA-E3/73 Distributor
1.5KE350CA-E3/73 TVS - Diodes

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV OPN COLLECTOR 5SO
2824
MOSFET N-CH 10V DRIVE CPT
69
IC MPU/RESET CIRC 2.80V SOT23-3
250
MOSFET N-CH 30V 43.4A TO220AB
6
IC ADC 12BIT SER/PAR 65M 52-QFN
18
Quad-Gated, Inverting Power Drivers
TVS DIODE 5V 11V 8SO
87
High Performance E2 PLD
10

Top Sellers