Search
Filters

1.5KE68A-E3/73

Part No : 1.5KE68A-E3/73
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 58.1VWM 92VC 1.5KE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51,700 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58.1V
Minimum Breakdown Voltage 64.6V
Max Clamping Voltage 92V
Peak Pulse Current(Ippm) 16.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package 1.5KE
Win Source Part Number 1000551-1.5KE68A-E3/73
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
The 1.5KE68A-E3/73 ,from Vishay, is a 1500W (1.5kW) Zener diodes, package in a 1.5KE and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 1.5KE68A-E3/73 is 58.1V volts. The minimum breakdown voltage is given for 64.6V. It can support the clamping voltage and peak pulse current of up to 92V and 16.3A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58.1V
Minimum Breakdown Voltage 64.6V
Max Clamping Voltage 92V
Peak Pulse Current(Ippm) 16.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package 1.5KE
Win Source Part Number 1000551-1.5KE68A-E3/73
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5KE68A-E3/73
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
1.5KE68A-E3/73 Price

1.5KE68A-E3/73 Datasheet
1.5KE68A-E3/73 Application

1.5KE68A-E3/73 Replacement
1.5KE68A-E3/73 Pdf

1.5KE68A-E3/73 Pinout
1.5KE68A-E3/73 Image

1.5KE68A-E3/73 Picture
1.5KE68A-E3/73 In Stock

1.5KE68A-E3/73 Distributor
1.5KE68A-E3/73 TVS - Diodes

Image
Mfr.Part No
Description
Stock
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
2
32Kx8 bit Low Power CMOS Static RAM
1194
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
8
IC SURGE STOPPER HV 12-DFN
100
166MHZ CLOCK FOR SIS CHIPSET
9
IC DUAL EIA-232 DRVR/RCVR 16SOIC
60
600V, 10A Short Circuit Rated IGBT | IGBT 600V 20A 42W TO-220F
IC AMP AUDIO 2.5W MONO D 9DSBGA
2553

Top Sellers