Search
Filters

5KP170A-E3/54

Part No : 5KP170A-E3/54
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 170VWM 275VC P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 170V
Minimum Breakdown Voltage 189V
Max Clamping Voltage 275V
Peak Pulse Current(Ippm) 18.2A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006364-5KP170A-E3/54
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The 5KP170A-E3/54 ,from Vishay, is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 5KP170A-E3/54 is 170V volts. The minimum breakdown voltage is given for 189V. It can support the clamping voltage and peak pulse current of up to 275V and 18.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 170V
Minimum Breakdown Voltage 189V
Max Clamping Voltage 275V
Peak Pulse Current(Ippm) 18.2A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006364-5KP170A-E3/54
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5KP170A-E3/54
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
5KP170A-E3/54 Price

5KP170A-E3/54 Datasheet
5KP170A-E3/54 Application

5KP170A-E3/54 Replacement
5KP170A-E3/54 Pdf

5KP170A-E3/54 Pinout
5KP170A-E3/54 Image

5KP170A-E3/54 Picture
5KP170A-E3/54 In Stock

5KP170A-E3/54 Distributor
5KP170A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 60V 1A DO214AA
3250
EVAL BOARD GEN2 FPGA IT-CCD / Gen 2 FPGA Evaluation Board for IT-CCD Evaluation Kit
5
KIT EVAL FOR 4268 RF SWITCH
916
IC CTRLR SMPS GREEN OVP 8SO
65
36-V Single-Supply 10-MHz Rail-to-Rail Output Operational Amplifiers
87
IC REG LDO 4.9V 0.15A SOT23-5
3125

Top Sellers