Search
Filters

5KP188A-E3/54

Part No : 5KP188A-E3/54
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 188VWM 328VC P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 328V
Peak Pulse Current(Ippm) 15.2A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006366-5KP188A-E3/54
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The 5KP188A-E3/54 ,from Vishay, is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 5KP188A-E3/54 is 188V volts. The minimum breakdown voltage is given for 209V. It can support the clamping voltage and peak pulse current of up to 328V and 15.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 328V
Peak Pulse Current(Ippm) 15.2A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006366-5KP188A-E3/54
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5KP188A-E3/54
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
5KP188A-E3/54 Price

5KP188A-E3/54 Datasheet
5KP188A-E3/54 Application

5KP188A-E3/54 Replacement
5KP188A-E3/54 Pdf

5KP188A-E3/54 Pinout
5KP188A-E3/54 Image

5KP188A-E3/54 Picture
5KP188A-E3/54 In Stock

5KP188A-E3/54 Distributor
5KP188A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
TRANS 4NPN DARL 200V 3A 10-SIP
102
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
2000
IC REG LDO 2.85V/1.8V 10DFN
2
LED GREEN CLEAR 1305 SMD REV
1118
IC TXRX RS-232 W/CAP 24-SSOP
5

Top Sellers