Search
Filters

5KP7.0A-E3/54

Part No : 5KP7.0A-E3/54
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 7VWM 12VC P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V
Minimum Breakdown Voltage 7.78V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 417A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006411-5KP7.0A-E3/54
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The 5KP7.0A-E3/54 ,from Vishay, is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 5KP7.0A-E3/54 is 7V volts. The minimum breakdown voltage is given for 7.78V. It can support the clamping voltage and peak pulse current of up to 12V and 417A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V
Minimum Breakdown Voltage 7.78V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 417A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006411-5KP7.0A-E3/54
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5KP7.0A-E3/54
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
5KP7.0A-E3/54 Price

5KP7.0A-E3/54 Datasheet
5KP7.0A-E3/54 Application

5KP7.0A-E3/54 Replacement
5KP7.0A-E3/54 Pdf

5KP7.0A-E3/54 Pinout
5KP7.0A-E3/54 Image

5KP7.0A-E3/54 Picture
5KP7.0A-E3/54 In Stock

5KP7.0A-E3/54 Distributor
5KP7.0A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IGBT 600V 55A 200W TO247-3
IC 4BIT BINARY FULL ADDER 16-DIP
41
DIODE ZENER 10V 500MW DO35
30094
IC AMP AUDIO PWR 1.2W MONO 8MSOP
107
80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
176
SINGLE-CHIP 16-BIT CMOS MCU
83

Top Sellers