Search
Filters

5KP9.0A-E3/54

Part No : 5KP9.0A-E3/54
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 9VWM 15.4VC P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 9V
Minimum Breakdown Voltage 10V
Max Clamping Voltage 15.4V
Peak Pulse Current(Ippm) 325A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006428-5KP9.0A-E3/54
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
The 5KP9.0A-E3/54 ,from Vishay, is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 5KP9.0A-E3/54 is 9V volts. The minimum breakdown voltage is given for 10V. It can support the clamping voltage and peak pulse current of up to 15.4V and 325A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 9V
Minimum Breakdown Voltage 10V
Max Clamping Voltage 15.4V
Peak Pulse Current(Ippm) 325A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006428-5KP9.0A-E3/54
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5KP9.0A-E3/54
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
5KP9.0A-E3/54 Price

5KP9.0A-E3/54 Datasheet
5KP9.0A-E3/54 Application

5KP9.0A-E3/54 Replacement
5KP9.0A-E3/54 Pdf

5KP9.0A-E3/54 Pinout
5KP9.0A-E3/54 Image

5KP9.0A-E3/54 Picture
5KP9.0A-E3/54 In Stock

5KP9.0A-E3/54 Distributor
5KP9.0A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Small Signal Zener Diodes
1032
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
603
RELAY TELECOM SPDT 1A 24V
2
IC DC/DC CONV 8-OUTPUT 40QFN
31
Video Clock Synthesizer
50
IC REG BCK ADJ 1.25A SYNC 10MSOP
37

Top Sellers