Search
Filters

BY229B-400-E3/81

Part No : BY229B-400-E3/81
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 8A TO263AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 145ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD (SMT)
Case / Package TO-263AB
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025495-BY229B-400-E3/81
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Vishay BY229B-400-E3/81 is a Standard diodes, encapsulated in TO-263AB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.85V @ 20A, separately. The highest operating temperature of the BY229B-400-E3/81 is -40°C to 150°C. It can deliver 8A average rectified current and 10μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 145ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD (SMT)
Case / Package TO-263AB
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025495-BY229B-400-E3/81
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BY229B-400-E3/81
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
BY229B-400-E3/81 Price

BY229B-400-E3/81 Datasheet
BY229B-400-E3/81 Application

BY229B-400-E3/81 Replacement
BY229B-400-E3/81 Pdf

BY229B-400-E3/81 Pinout
BY229B-400-E3/81 Image

BY229B-400-E3/81 Picture
BY229B-400-E3/81 In Stock

BY229B-400-E3/81 Distributor
BY229B-400-E3/81 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
12-BIT 8-CHANNEL SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH I2C™ INTERFACE
213
IC MCU 16BIT 256KB FLASH 100LQFP
64
OPTOISO 5KV GATE DRIVER 16SO
6999
Low Current Seven Segment Displays Low Power Consumption | DISPLAY 7SEG HER LC CC
7
4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only, Uniform Sector 32-Pin Flash Memory
IC MCU 16BIT 256KB MROM 100LQFP
65
TVS DIODE 10VWM 17VC DO214AC
937

Top Sellers