The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BYM11-600-E3/97

Part No BYM11-600-E3/97
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO213AB
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
Pricing & Ordering $1.225 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5580
$54.530
80+
$1.2780
$102.240
125+
$1.2390
$154.875
170+
$1.1990
$203.830
220+
$1.1590
$254.980
290+
$1.0390
$301.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-213AB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1025570-BYM11-600-E3/97
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance

Description

The Vishay BYM11-600-E3/97 is a standard diode with a maximum voltage rating of 600V and an average rectified current of 1A. With a fast recovery of 200mA (Io), it is ideal for use in various applications. The reverse recovery time (trr) is 250ns, and the operating temperature ranges from -65°C to 175°C. This product is packaged in a DO-213AB and is an active product. The capacitance at Vr is 15pF at 4V, 1MHz. It has a medium popularity and a balanced supply and demand status.