WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

BYT52M-TR

Part No :
BYT52M-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE AVALANCHE 1KV 1.4A SOD57
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 1.4A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 200ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting Through Hole
Case / Package SOD-57
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1025604-BYT52M-TR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
The Vishay BYT52M-TR is a Avalanche diodes, encapsulated in SOD-57 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.3V @ 1A, separately. The highest operating temperature of the BYT52M-TR is -55°C to 175°C. It can deliver 1.4A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 1.4A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 200ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting Through Hole
Case / Package SOD-57
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1025604-BYT52M-TR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BYT52M-TR
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
BYT52M-TR Price

BYT52M-TR Datasheet
BYT52M-TR Application

BYT52M-TR Replacement
BYT52M-TR Pdf

BYT52M-TR Pinout
BYT52M-TR Image

BYT52M-TR Picture
BYT52M-TR In Stock

BYT52M-TR Distributor
BYT52M-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
3.0 A, 15 V, Step−Down Switching Regulator
352
DIODE RF PIN 200V 250MW SC70
300
TaNFilm Precision DIP Network Commercial and MIL Qualified
8
OCTAL BUFFERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
10
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology
2

Top Sellers