Search
Filters

BYV26D-TAP

Part No : BYV26D-TAP
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE AVALANCHE 800V 1A SOD57
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 2.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting Through Hole
Case / Package SOD-57
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1025624-BYV26D-TAP
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The Vishay BYV26D-TAP is a Avalanche diodes, encapsulated in SOD-57 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 2.5V @ 1A, separately. The highest operating temperature of the BYV26D-TAP is -55°C to 175°C. It can deliver 1A average rectified current and 5μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 2.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting Through Hole
Case / Package SOD-57
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1025624-BYV26D-TAP
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BYV26D-TAP
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
BYV26D-TAP Price

BYV26D-TAP Datasheet
BYV26D-TAP Application

BYV26D-TAP Replacement
BYV26D-TAP Pdf

BYV26D-TAP Pinout
BYV26D-TAP Image

BYV26D-TAP Picture
BYV26D-TAP In Stock

BYV26D-TAP Distributor
BYV26D-TAP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SCHOTTKY DIODES
10200
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM HER
DIODE ZENER 2.7V 200MW SOD323F
1577
+5V Precision Voltage Reference/Temperature Trangsducer
32
IC VOLT DETECT CMOS 4.5V SC-82AB
1046
DIODE TUNING 12V 50MA SOT323
2100
DIODE, SUPER FAST, 3A, 100V, 35N
132

Top Sellers