Search
Filters

BZG05C100-E3-TR

DIODE ZENER 100V 1.25W DO214AC
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 24,600 In Stock
The BZG05C100-E3-TR,manufactured by Vishay, is available in a DO-214AC Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 100V zener voltage, ±5% tolerance, 1.2V @ 200mA forward voltage, 500nA @ 75V reverse leakage current, 350 Ohm maximum ZZT,up to 1.25W power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 100V
Tolerance ±5%
Maximum Power Dissipation 1.25W
Impedance (Max) (Zzt) 350 Ohm
Current - Reverse Leakage @ Vr 500nA @ 75V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025852-BZG05C100-E3-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 100V
Tolerance ±5%
Maximum Power Dissipation 1.25W
Impedance (Max) (Zzt) 350 Ohm
Current - Reverse Leakage @ Vr 500nA @ 75V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025852-BZG05C100-E3-TR
BZG05C100-E3-TR Price

BZG05C100-E3-TR Datasheet
BZG05C100-E3-TR Application

BZG05C100-E3-TR Replacement
BZG05C100-E3-TR Pdf

BZG05C100-E3-TR Pinout
BZG05C100-E3-TR Image

BZG05C100-E3-TR Picture
BZG05C100-E3-TR In Stock

BZG05C100-E3-TR Distributor
BZG05C100-E3-TR Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC CORRECTION EAST/WEST 8DIP
3953
1 Watt Audio Power Amplifier in micro SMD package with Shutdown Logic Low
352
IC REG LDO 2.8V 0.1A SOT23-5
3000
256Kx16 Bit High Speed Static RAM(5.0V Operating). Operated at Commercial and Industrial Temperature Ranges.
1270
IC LO PWR RS-485 TXRX 8-SOIC
2457
Universal Serial Bus Microcontroller
4440
IC TXRX RS232 ESD LP 28SSOP
1593