Search
Filters

CS1G-E3/I

Part No : CS1G-E3/I
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GPP 400V 1.0A DO-214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,180 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5μs
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 6pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1093463-CS1G-E3/I
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
The Vishay CS1G-E3/I is a Standard diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.1V @ 1A, separately. The highest operating temperature of the CS1G-E3/I is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5μs
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 6pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1093463-CS1G-E3/I
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CS1G-E3/I
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
CS1G-E3/I Price

CS1G-E3/I Datasheet
CS1G-E3/I Application

CS1G-E3/I Replacement
CS1G-E3/I Pdf

CS1G-E3/I Pinout
CS1G-E3/I Image

CS1G-E3/I Picture
CS1G-E3/I In Stock

CS1G-E3/I Distributor
CS1G-E3/I Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SMART POWER MODULE 20A SPM32-AA / IPM IGBT 600V 20A 32-Pin SPM32-AA Tube
48
IC PECL CLOCK LV 800MHZ 32-LQFP
7
DIODE ARRAY GP 80V 100MA MINI3
350
Low Voltage Adjustable Precision Shunt Regulators
600
IC TXRX RS422/485 2.5MBPS 8DIP
400
Triple Schmitt-trigger Inverter Buffers
1919

Top Sellers