Search
Filters

DG2037DQ-T1-E3

Part No : DG2037DQ-T1-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 22ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 15pF, 17pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1033141-DG2037DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The DG2037DQ-T1-E3 device is a SPST - NO IC SWITCH, manufactured by Vishay, housed in a 8-MSOP Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 5 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 15pF, 17pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 22ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 15pF, 17pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1033141-DG2037DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG2037DQ-T1-E3
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
DG2037DQ-T1-E3 Price

DG2037DQ-T1-E3 Datasheet
DG2037DQ-T1-E3 Application

DG2037DQ-T1-E3 Replacement
DG2037DQ-T1-E3 Pdf

DG2037DQ-T1-E3 Pinout
DG2037DQ-T1-E3 Image

DG2037DQ-T1-E3 Picture
DG2037DQ-T1-E3 In Stock

DG2037DQ-T1-E3 Distributor
DG2037DQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 49A D2PAK
584
3-17V 0.5A Step-Down Converter with DCS-ControlTM
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
7
FIXED IND 56NH 200MA 1.3 OHM SMD
5000
CAP FILM 10000PF 5% 630VDC RAD
250
Economy audio CODEC with features
719

Top Sellers