Search
Filters

DG2038DQ-T1-E3

Part No : DG2038DQ-T1-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 22ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 15pF, 17pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1033142-DG2038DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The DG2038DQ-T1-E3 device is a SPST - NO IC SWITCH, manufactured by Vishay, housed in a 8-MSOP Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 5 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 15pF, 17pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 22ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 15pF, 17pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1033142-DG2038DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG2038DQ-T1-E3
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
DG2038DQ-T1-E3 Price

DG2038DQ-T1-E3 Datasheet
DG2038DQ-T1-E3 Application

DG2038DQ-T1-E3 Replacement
DG2038DQ-T1-E3 Pdf

DG2038DQ-T1-E3 Pinout
DG2038DQ-T1-E3 Image

DG2038DQ-T1-E3 Picture
DG2038DQ-T1-E3 In Stock

DG2038DQ-T1-E3 Distributor
DG2038DQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
5
IC REG BUCK ADJ 0.3A SYNC TSOT23
460
TRANS PNP 80V 0.5A SOT223
3241
128Mbit SDRAM 2M x 16Bit x 4 Banks Synchronous DRAM LVTTL
377
DIODE VARIABLE CAP 34V SS-MINI
402
N-Channel Enhancement Mode Power Mos.FET
1300

Top Sellers