Search
Filters

DG2517DQ-T1-E3

Part No : DG2517DQ-T1-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 242MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1033159-DG2517DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS5A23157TDGSRQ1;  MAX4695EUB+T;  DG2517DQ-T1-E3;   MAX4695EUB; 
The DG2517DQ-T1-E3 device is a SPDT IC SWITCH, manufactured by Vishay, housed in a 10-MSOP Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 242MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1033159-DG2517DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS5A23157TDGSRQ1;  MAX4695EUB+T;  DG2517DQ-T1-E3;   MAX4695EUB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG2517DQ-T1-E3
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
DG2517DQ-T1-E3 Price

DG2517DQ-T1-E3 Datasheet
DG2517DQ-T1-E3 Application

DG2517DQ-T1-E3 Replacement
DG2517DQ-T1-E3 Pdf

DG2517DQ-T1-E3 Pinout
DG2517DQ-T1-E3 Image

DG2517DQ-T1-E3 Picture
DG2517DQ-T1-E3 In Stock

DG2517DQ-T1-E3 Distributor
DG2517DQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC SWITCH SPDT 6TDFN
3703
Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander With Interrupt Output and Configuration Registers | IC I/O EXPANDER I2C 8B 16TSSOP
904
1A Positive Low Dropout Fixed-Mode Regulator With EN Function
500
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 22 OHM 0805 1LN
138
2 Positions Header, Shrouded Connector 0.049" (1.25mm) Surface Mount Tin
180
Dual N-channel enhancement mode
5062
IC MOTOR DRIVER PWM 30DIP
299
DIODE ARRAY GP 300V 250MA 6TSSOP
4400

Top Sellers