Search
Filters

DG2518DQ-T1-E3

Part No : DG2518DQ-T1-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 242MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1033160-DG2518DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The DG2518DQ-T1-E3 device is a SPDT IC SWITCH, manufactured by Vishay, housed in a 10-MSOP Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 242MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1033160-DG2518DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG2518DQ-T1-E3
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
DG2518DQ-T1-E3 Price

DG2518DQ-T1-E3 Datasheet
DG2518DQ-T1-E3 Application

DG2518DQ-T1-E3 Replacement
DG2518DQ-T1-E3 Pdf

DG2518DQ-T1-E3 Pinout
DG2518DQ-T1-E3 Image

DG2518DQ-T1-E3 Picture
DG2518DQ-T1-E3 In Stock

DG2518DQ-T1-E3 Distributor
DG2518DQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC REG TERM DDR-I/II 1.7V 8SOIC
338
IC JK TYPE NEG TRG DUAL 14DIP
466
Package Drawings and Specifications | MAGNETIC SWITCH OMNIPOLAR 8MSOP
11
30 Amp Schottky Barrier Rectifier 150 Volts
4002
TVS DIODE 32VWM 40VC 0603
610
DIODE ZENER 30V 1W SMA
25

Top Sellers