Search
Filters

DG4052AEQ-T1-E3

Part No : DG4052AEQ-T1-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER DUAL 4X1 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,873 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.5 V to 5 V
Max Switch Time (Ton,Toff) 108ns, 92ns
-3db Bandwidth 450MHz
Charge Injection 0.25pC
Channel Capacitance(CS off, CD off) 3pF, 7pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033202-DG4052AEQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4582CEE+T;   ISL84052IA;  74HC4052PW-Q100; 
The DG4052AEQ-T1-E3 device is a SP4T IC MULTIPLEXER, manufactured by Vishay, housed in a 16-TSSOP Reel - TR packing. It designed for 2.7 V to 12 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 125°C (TA) ,with 3pF, 7pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.5 V to 5 V
Max Switch Time (Ton,Toff) 108ns, 92ns
-3db Bandwidth 450MHz
Charge Injection 0.25pC
Channel Capacitance(CS off, CD off) 3pF, 7pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033202-DG4052AEQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4582CEE+T;   ISL84052IA;  74HC4052PW-Q100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG4052AEQ-T1-E3
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
DG4052AEQ-T1-E3 Price

DG4052AEQ-T1-E3 Datasheet
DG4052AEQ-T1-E3 Application

DG4052AEQ-T1-E3 Replacement
DG4052AEQ-T1-E3 Pdf

DG4052AEQ-T1-E3 Pinout
DG4052AEQ-T1-E3 Image

DG4052AEQ-T1-E3 Picture
DG4052AEQ-T1-E3 In Stock

DG4052AEQ-T1-E3 Distributor
DG4052AEQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Power MOSFET(Vdss=-55V, Rds(on)=0.175ohm, Id=-12A) | MOSFET P-CH 55V 12A D2PAK
164
IC AMP AUDIO PWR 29W QUAD 17SIL
19
DIODE ZENER 5.1V 500MW TUMD2
1193
PNP Silicon Transistor
900
SURFACE MOUNT 350mW SILICON ZENER DIODE 2.4 VOLTS THRU 47 VOLTS
900

Top Sellers