Search
Filters

DG4053EEQ-T1-GE3

Part No : DG4053EEQ-T1-GE3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX TRIPLE 2CHAN 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,163 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 78 Ohm
Channel-to-Channel Matching (ΔRon) 910 mOhm
Single Supply Voltage (V+) 3 V to 16 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 75ns, 88ns
-3db Bandwidth 930MHz
Charge Injection 0.3pC
Channel Capacitance(CS off, CD off) 2pF, 3.1pF
Max Leakage Current (IS off) 1nA
Crosstalk -105dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033205-DG4053EEQ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4053AEEE+T;  ADG633YCP;  ADG633YCPZ;  
The DG4053EEQ-T1-GE3 device is a SPDT IC MUX, manufactured by Vishay, housed in a 16-TSSOP Reel - TR packing. It designed for 3 V to 16 V operation,with a on resistance of 78 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 125°C (TA) ,with 2pF, 3.1pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 78 Ohm
Channel-to-Channel Matching (ΔRon) 910 mOhm
Single Supply Voltage (V+) 3 V to 16 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 75ns, 88ns
-3db Bandwidth 930MHz
Charge Injection 0.3pC
Channel Capacitance(CS off, CD off) 2pF, 3.1pF
Max Leakage Current (IS off) 1nA
Crosstalk -105dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033205-DG4053EEQ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4053AEEE+T;  ADG633YCP;  ADG633YCPZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG4053EEQ-T1-GE3
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
DG4053EEQ-T1-GE3 Price

DG4053EEQ-T1-GE3 Datasheet
DG4053EEQ-T1-GE3 Application

DG4053EEQ-T1-GE3 Replacement
DG4053EEQ-T1-GE3 Pdf

DG4053EEQ-T1-GE3 Pinout
DG4053EEQ-T1-GE3 Image

DG4053EEQ-T1-GE3 Picture
DG4053EEQ-T1-GE3 In Stock

DG4053EEQ-T1-GE3 Distributor
DG4053EEQ-T1-GE3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH LATCH 3SIP / Hall Effect Latch for High Temperature Operation
333
IC RF AMP VSAT 17GHZ-26GHZ DIE / GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 17 - 26 GHz
1
Fixed and Adjustable Current Limiting Power Distribution Switches
303
BIPOLAR LINEAR INTEGRATED CIRCUIT (VOLTAGE DETECTOR)
255

Top Sellers