Search
Filters

DG441LDY-E3

Part No : DG441LDY-E3
Manufacturer : Vishay
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.876
€48.198
130+
€0.742
€96.396
205+
€0.719
€147.469
280+
€0.697
€195.219
360+
€0.674
€242.676
480+
€0.607
€291.211
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 200 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±3 V to 6 V
Max Switch Time (Ton,Toff) 60ns, 35ns
-3db Bandwidth 280MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1033313-DG441LDY-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Power Management, Communications & Networking, Medical
The DG441LDY-E3 device is a SPST - NC IC SWITCH, manufactured by Vishay, housed in a 16-SOIC Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 30 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 5pF, 6pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±3 V to 6 V
Max Switch Time (Ton,Toff) 60ns, 35ns
-3db Bandwidth 280MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1033313-DG441LDY-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Power Management, Communications & Networking, Medical
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG441LDY-E3
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
DG441LDY-E3 Price

DG441LDY-E3 Datasheet
DG441LDY-E3 Application

DG441LDY-E3 Replacement
DG441LDY-E3 Pdf

DG441LDY-E3 Pinout
DG441LDY-E3 Image

DG441LDY-E3 Picture
DG441LDY-E3 In Stock

DG441LDY-E3 Distributor
DG441LDY-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 128KB FLASH 52LQFP
28
Silicon Switching Diodes
1100
IC ADC 12BIT SAR 48LQFP/48TQFP
2
RF FET LDMOS 65V 17.3DB SOT1244B / Trans RF MOSFET N-CH 65V 7-Pin CDFM T/R
1
DIODE GEN PURP 1KV 1A SOD123H
1250
IC DRIVER MOSF LOW SIDE SOT143-4
87

Top Sellers