Search
Filters

EB73S-SB1040X

Part No :
EB73S-SB1040X
Manufacturer :
Catalog :
Card Edge Connectors - Edgeboard Connectors
Description :
CONN EDGE DUAL FMALE 20POS 0.156
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 254 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Vishay Dale
Series EB7S
Packaging Bulk
Part Status Obsolete(EOL)
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 10
Number of Positions 20
Card Thickness 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Number of Rows 2
Pitch 0.156" (3.96mm)
Mounting Style Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Type Full Bellows
Color Black
Flange Feature Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Operating Temperature Range -55°C ~ 125°C
Material - Insulation Polyester, Glass Filled
Read Out Single
Win Source Part Number 793866-EB73S-SB1040X
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Quantity per package 1
Vishay EB73S-SB1040X is available at WIN SOURCE. Please review product page below for detailed information, including EB73S-SB1040X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EB73S-SB1040X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Vishay Dale
Series EB7S
Packaging Bulk
Part Status Obsolete(EOL)
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 10
Number of Positions 20
Card Thickness 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Number of Rows 2
Pitch 0.156" (3.96mm)
Mounting Style Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Type Full Bellows
Color Black
Flange Feature Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Operating Temperature Range -55°C ~ 125°C
Material - Insulation Polyester, Glass Filled
Read Out Single
Win Source Part Number 793866-EB73S-SB1040X
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EB73S-SB1040X
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
EB73S-SB1040X Price

EB73S-SB1040X Datasheet
EB73S-SB1040X Application

EB73S-SB1040X Replacement
EB73S-SB1040X Pdf

EB73S-SB1040X Pinout
EB73S-SB1040X Image

EB73S-SB1040X Picture
EB73S-SB1040X In Stock

EB73S-SB1040X Distributor
EB73S-SB1040X Card Edge Connectors - Edgeboard Connectors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.1A SOT23-5
300
IC REG LDO 3.6V 0.15A SOT23-5
61
DTA/DTC SERIES
4210
TRIMMER 10K OHM 0.25W SMD
119
LM48100Q Boomer Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control
25
IC SYNC BCD DECADE COUNT 16-DIP
57

Top Sellers