WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

ESH2PD-M3/84A

Part No :
ESH2PD-M3/84A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 2A DO220AA
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
325+
$0.1550
$50.375
785+
$0.1280
$100.480
1,210+
$0.1240
$150.040
1,670+
$0.1200
$200.400
2,140+
$0.1170
$250.380
2,860+
$0.1050
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 355 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 980mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1037206-ESH2PD-M3/84A
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The Vishay ESH2PD-M3/84A is a Standard diodes, encapsulated in DO-220AA (SMP) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 980mV @ 2A, separately. The highest operating temperature of the ESH2PD-M3/84A is -55°C to 175°C. It can deliver 2A average rectified current and 1μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 980mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1037206-ESH2PD-M3/84A
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESH2PD-M3/84A
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
ESH2PD-M3/84A Price

ESH2PD-M3/84A Datasheet
ESH2PD-M3/84A Application

ESH2PD-M3/84A Replacement
ESH2PD-M3/84A Pdf

ESH2PD-M3/84A Pinout
ESH2PD-M3/84A Image

ESH2PD-M3/84A Picture
ESH2PD-M3/84A In Stock

ESH2PD-M3/84A Distributor
ESH2PD-M3/84A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
8-bit Microcontroller with 8K Bytes In-System Programmable Flash
23
BCD-to-Decimal Decoder
690
IC REG CTRLR BUCK 10DFN
167
DGTL ISO 2.5KV GATE DRVR 16SOIC
214

Top Sellers