Search
Filters

GSOT24-E3-08

TVS DIODE 24VWM 47VC SOT23
Manufacturer: Vishay
rohs
Availability: 1 In Stock
The GSOT24-E3-08 ,from Vishay, is a 235W Zener diodes, package in a SOT-23-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the GSOT24-E3-08 is 24V (Max) volts. The minimum breakdown voltage is given for 27V. It can support the clamping voltage and peak pulse current of up to 47V and 5A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 27V
Max Clamping Voltage 47V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 235W
Applications General Purpose
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1041941-GSOT24-E3-08
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 27V
Max Clamping Voltage 47V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 235W
Applications General Purpose
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1041941-GSOT24-E3-08
GSOT24-E3-08 Price

GSOT24-E3-08 Datasheet
GSOT24-E3-08 Application

GSOT24-E3-08 Replacement
GSOT24-E3-08 Pdf

GSOT24-E3-08 Pinout
GSOT24-E3-08 Image

GSOT24-E3-08 Picture
GSOT24-E3-08 In Stock

GSOT24-E3-08 Distributor
GSOT24-E3-08 TVS - Diodes