The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IHLM2525CZERR22M01

Part No IHLM2525CZERR22M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 220NH 23A 2.8 MOHM SMD
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
Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Inductance 220nH
Tolerance ±20%
Current Rating 23A
Current - Saturation 40A
DC Resistance (DCR) 2.8 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 1045173-IHLM2525CZERR22M01
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance

Description

The Vishay IHLM2525CZERR22M01 is a high-performance inductor with an inductance of 220nH and a current rating of 23A. It features a tolerance of ±20% and a DC resistance of 2.8 mOhm Max. The inductor is designed for use in a variety of applications, including inductors, coils, and chokes. It has a height of 0.118" (3.00mm) and is mounted using SMD (SMT) technology. The frequency of the self-resonant is not specified, but the frequency of the test is 100kHz. The operating temperature range is -55°C to 125°C. This product is supplied in reel - TR packaging and is currently active. Its popularity is medium, and the fake threat in the open market is 85 pct. The supply and demand status is balanced.