Search
Filters

ILD252-X017T

Part No : ILD252-X017T
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV 2CH TRANS 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 30V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1045349-ILD252-X017T
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The ILD252-X017T, from Vishay, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 30V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1045349-ILD252-X017T
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ILD252-X017T
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
ILD252-X017T Price

ILD252-X017T Datasheet
ILD252-X017T Application

ILD252-X017T Replacement
ILD252-X017T Pdf

ILD252-X017T Pinout
ILD252-X017T Image

ILD252-X017T Picture
ILD252-X017T In Stock

ILD252-X017T Distributor
ILD252-X017T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 5A DPAK
19170
IC REG LDO 3V 0.15A SC82AB
13889
MOSFET OMNIFET 60V 10A TO-220
24
FLOATING-POINT DIGITAL SIGNAL PROCESSORS
63
IC HEX BUFFER OD SO14
447
MOSFET N-CH 600V TO-220FP
599
FIXED IND 105NH 32A 0.46 MOHM
20

Top Sellers