Search
Filters

ILD615-2X016

Part No : ILD615-2X016
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV 2CH TRANS 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1045355-ILD615-2X016
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The ILD615-2X016, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP package and available in Through Hole option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 63% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1045355-ILD615-2X016
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ILD615-2X016
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
ILD615-2X016 Price

ILD615-2X016 Datasheet
ILD615-2X016 Application

ILD615-2X016 Replacement
ILD615-2X016 Pdf

ILD615-2X016 Pinout
ILD615-2X016 Image

ILD615-2X016 Picture
ILD615-2X016 In Stock

ILD615-2X016 Distributor
ILD615-2X016 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
DIODE ZENER 4.3V 1W DO204AL
24
BIDIRECTIONAL TRANSIENT SUPPRESSORS | TVS DIODE 8.4V 15.6V AXIAL
20
IC REG LDO 1.8V 0.15A 5SOT23
25
N-Channel Enhancement Mode MOSFET
3621

Top Sellers