Search
Filters

ILQ620-X009T

Part No : ILQ620-X009T
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV 4CH TRANS 16SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 4
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 20μs, 2μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SMD
Win Source Part Number 1045370-ILQ620-X009T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The ILQ620-X009T, from Vishay, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 16-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 50% @ 5mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 4
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 20μs, 2μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SMD
Win Source Part Number 1045370-ILQ620-X009T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ILQ620-X009T
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
ILQ620-X009T Price

ILQ620-X009T Datasheet
ILQ620-X009T Application

ILQ620-X009T Replacement
ILQ620-X009T Pdf

ILQ620-X009T Pinout
ILQ620-X009T Image

ILQ620-X009T Picture
ILQ620-X009T In Stock

ILQ620-X009T Distributor
ILQ620-X009T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC DUAL INVERTER 6XSON
11
FIXED IND 680NH 2.2A 62 MOHM SMD
888
IC EEPROM 1KBIT 2MHZ 8TSSOP
252
POCSAG Decoder For Pagers
156
IC REGISTERED TRANSCVR 56SSOP
4
GaAIAs-IR-Lumineszenzdioden 880 nm GaAIAs Infrared Emitters 880 nm
600
600 W Transient Voltage Suppressor
623
IC CPLD 96MC 12NS 100QFP
2
IC DCP DUAL 10K 64TP 24TSSOP
4

Top Sellers