Search
Filters

IMC1210ER121K

Part No : IMC1210ER121K
Manufacturer : Vishay
Catalog : Fixed Inductors
Description : FIXED IND 120UH 70MA 11 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 120μH
Tolerance ±10%
Current Rating 70mA
DC Resistance (DCR) 11 Ohm Max
Q @ Freq 15 @ 796kHz
Frequency - Self Resonant 8MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 796kHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.095" (2.41mm)
Win Source Part Number 1045385-IMC1210ER121K
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The IMC1210ER121K is a Ferrite Wirewound inductor, produced by Vishay, assembled in the 1210 Reel - TR package. At the 796kHz specified test frequency, it supports a maximum DC resistance of 11 Ohm Max. It is ideal for driving 70mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 120μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 120μH
Tolerance ±10%
Current Rating 70mA
DC Resistance (DCR) 11 Ohm Max
Q @ Freq 15 @ 796kHz
Frequency - Self Resonant 8MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 796kHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.095" (2.41mm)
Win Source Part Number 1045385-IMC1210ER121K
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IMC1210ER121K
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
IMC1210ER121K Price

IMC1210ER121K Datasheet
IMC1210ER121K Application

IMC1210ER121K Replacement
IMC1210ER121K Pdf

IMC1210ER121K Pinout
IMC1210ER121K Image

IMC1210ER121K Picture
IMC1210ER121K In Stock

IMC1210ER121K Distributor
IMC1210ER121K Fixed Inductors

Image
Mfr.Part No
Description
Stock
LaserStream Gaming Round Lens | IC LENS ROUND LASERSTREAM GAMING
180
IC GATE NAND 4CH 2-INP 14-DIP
395
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-DRAIN OUTPUTS
10
FUSE BOARD MOUNT 5A 125VAC 2SMD
100
LC2MOS Complete, 8-Bit Analog I/0 Systems
5

Top Sellers