Search
Filters

IMC1210ER2R2J

Part No : IMC1210ER2R2J
Manufacturer : Vishay
Catalog : Fixed Inductors
Description : FIXED IND 2.2UH 320MA 1 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 2.2μH
Tolerance ±5%
Current Rating 320mA
DC Resistance (DCR) 1 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 75MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.095" (2.41mm)
Win Source Part Number 1045388-IMC1210ER2R2J
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The IMC1210ER2R2J is a Powdered Iron Wirewound inductor, produced by Vishay, assembled in the 1210 Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 1 Ohm Max. It is ideal for driving 320mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 2.2μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 2.2μH
Tolerance ±5%
Current Rating 320mA
DC Resistance (DCR) 1 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 75MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.095" (2.41mm)
Win Source Part Number 1045388-IMC1210ER2R2J
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IMC1210ER2R2J
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
IMC1210ER2R2J Price

IMC1210ER2R2J Datasheet
IMC1210ER2R2J Application

IMC1210ER2R2J Replacement
IMC1210ER2R2J Pdf

IMC1210ER2R2J Pinout
IMC1210ER2R2J Image

IMC1210ER2R2J Picture
IMC1210ER2R2J In Stock

IMC1210ER2R2J Distributor
IMC1210ER2R2J Fixed Inductors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 6.3A 6TSOP
1900
MOSFET N-CH 30V 0.27A SC70
600
Silicon N Channel Power MOS FET Power Switching
341
IC QUICKSWITCH DUAL BUS 48-QVSOP
29
N-Channel Enhancement Mode MOSFET
3025
Dual-In-Line Package Intelligent Power Module
56
Surface Mount Schotty Diode
2100
DIODE ZENER 5.6V 500MW SOD80
188158

Top Sellers