Search
Filters

IRF644NSPBF

Part No : IRF644NSPBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 250V 14A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 903 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 240 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046545-IRF644NSPBF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
IRF644NSPBF, produced by Vishay, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 250V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF644NSPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 240 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046545-IRF644NSPBF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF644NSPBF
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
IRF644NSPBF Price

IRF644NSPBF Datasheet
IRF644NSPBF Application

IRF644NSPBF Replacement
IRF644NSPBF Pdf

IRF644NSPBF Pinout
IRF644NSPBF Image

IRF644NSPBF Picture
IRF644NSPBF In Stock

IRF644NSPBF Distributor
IRF644NSPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 7A TO-251
2000
IC OPAMP GP 1.2MHZ 14SO
460
DIODE ZENER 20V 375MW SOD123F
1299
High-speed Multi-phase PLL Clock Buffer
5
FUSE BOARD MOUNT 7A 24VDC 1206
96
PCM, Filter Interface 8 b Serial 20-SOIC
C2MOS DIGITAL INTERGRATED CIRCUIT SILICON MONOLITHIC
1
FIXED IND 2.5UH 6.1A 10.5 MOHM
448

Top Sellers