Search
Filters

IRFP460NPBF

Part No : IRFP460NPBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 20A TO-247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,347 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 124nC @ 10V
Max Input Capacitance 3540pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 280W (Tc)
Maximum Rds On at Id,Vgs 240 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1046998-IRFP460NPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
IRFP460NPBF, produced by Vishay, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. IRFP460NPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 124nC @ 10V
Max Input Capacitance 3540pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 280W (Tc)
Maximum Rds On at Id,Vgs 240 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1046998-IRFP460NPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFP460NPBF
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
IRFP460NPBF Price

IRFP460NPBF Datasheet
IRFP460NPBF Application

IRFP460NPBF Replacement
IRFP460NPBF Pdf

IRFP460NPBF Pinout
IRFP460NPBF Image

IRFP460NPBF Picture
IRFP460NPBF In Stock

IRFP460NPBF Distributor
IRFP460NPBF Transistors - FETs, MOSFETs - RF

Top Sellers