The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IRFR9014TR

Part No IRFR9014TR
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 5.1A DPAK
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
Pricing & Ordering $0.340 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5820
$52.380
210+
$0.4780
$100.380
325+
$0.4630
$150.475
450+
$0.4480
$201.600
580+
$0.4330
$251.140
775+
$0.3880
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 90 pcs
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
Categories Discrete Semiconductor Products
Features P-Channel 60 V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Manufacturer Vishay
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-Pak
Family Name IRFR9014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Fake Threat In the Open Market 87 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921490-IRFR9014TR

Description

The Vishay IRFR9014TR is a P-channel MOSFET with a voltage rating of 60V and a current rating of 5.1A (Tc). It comes in a surface mount D-Pak package and is obsolete. The MOSFET is suitable for use in discrete semiconductor products. It has a high popularity and fake threat in the open market of 87 percent, and a supply and demand status of balance. The package contains 2000 pieces and has an MSL level of 1 (unlimited). The MOSFET is unaffected by REACH and has an HTSUS of 8541.29.0095.