Search
Filters

IRL510STRLPBF

Part No : IRL510STRLPBF
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 5.6A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,540 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 6.1nC @ 5V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 3.7W (Ta), 43W (Tc)
Maximum Rds On at Id,Vgs 540 mOhm @ 3.4A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047498-IRL510STRLPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 800
IRL510STRLPBF, produced by Vishay, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 5.6A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRL510STRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 6.1nC @ 5V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 3.7W (Ta), 43W (Tc)
Maximum Rds On at Id,Vgs 540 mOhm @ 3.4A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047498-IRL510STRLPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL510STRLPBF
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
IRL510STRLPBF Price

IRL510STRLPBF Datasheet
IRL510STRLPBF Application

IRL510STRLPBF Replacement
IRL510STRLPBF Pdf

IRL510STRLPBF Pinout
IRL510STRLPBF Image

IRL510STRLPBF Picture
IRL510STRLPBF In Stock

IRL510STRLPBF Distributor
IRL510STRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MICROPROCESSOR WDT 8SOIC
325
Quad 2-input NOR gate
227
IC LED DRIVER RGLTR 640MA 8USMD
74
IC DETECT VOLT PR LOBATT SOT23-6
548
Micropower, Precision, RRO Amplifier with CMOS Input
99
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
47

Top Sellers