Search
Filters

MAL202118681E3

Aluminum Capacitors Axial Standard Miniature
Manufacturer: Vishay
rohs
Availability: 1,000 In Stock
Vishay MAL202118681E3 is available at WIN SOURCE. Please review product page below for detailed information, including MAL202118681E3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAL202118681E3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Vishay BC Components
Series ASM 021
Packaging Bulk
Capacitance 680μF
Tolerance ±20%
Voltage Rating DC 63V
ESR (Equivalent Series Resistance) 199 mOhm
Lifetime @ Temp. 8000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - High Frequency 1.246A @ 10kHz
Impedance 95 mOhm
Size 0.591" Dia x 1.181" L (15.00mm x 30.00mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 1211752-MAL202118681E3
Manufacturer Homepage www.vishay.com
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
Categories Capacitors
Manufacturer Vishay BC Components
Series ASM 021
Packaging Bulk
Capacitance 680μF
Tolerance ±20%
Voltage Rating DC 63V
ESR (Equivalent Series Resistance) 199 mOhm
Lifetime @ Temp. 8000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - High Frequency 1.246A @ 10kHz
Impedance 95 mOhm
Size 0.591" Dia x 1.181" L (15.00mm x 30.00mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 1211752-MAL202118681E3
Manufacturer Homepage www.vishay.com
Storage Condition Dry storage cabinet & Humidity protection package
MAL202118681E3 Price

MAL202118681E3 Datasheet
MAL202118681E3 Application

MAL202118681E3 Replacement
MAL202118681E3 Pdf

MAL202118681E3 Pinout
MAL202118681E3 Image

MAL202118681E3 Picture
MAL202118681E3 In Stock

MAL202118681E3 Distributor
MAL202118681E3 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
RELAY GENERAL PURPOSE 4PDT 2A 9V
1568
RELAY OPTO DPST-NC 100MA 400V
25000
PRIMARY SIDE CONTROL IC FOR OFF-LINE BATTERY CHARGERS
408
FILTER SAW 1.57542GHZ SMD
28558