The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MMB02070C3308FB700

Part No MMB02070C3308FB700
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 3.3 OHM 1% 1W 0207
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
Pricing & Ordering $0.221 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2830
$50.940
435+
$0.2320
$100.920
670+
$0.2250
$150.750
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,283 pieces
MOQ: 180 pcs
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
Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay
Series MMB - Professional
Package Tape & Reel
Product Status Active
Resistance 3.3 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case MELF, 0207
Supplier Device Package 0207
Ratings AEC-Q200
Size / Dimension 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Number of Terminations 2
Standard Package 7,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 740097-MMB02070C3308FB700
Fake Threat In the Open Market 59pct.

Description

The Vishay 740097-MMB02070C3308FB700 is a chip resistor in the MMB - Professional series. It is a surface mount resistor designed for use in various electronic applications. The resistor is anti-sulfur and automotive AEC-Q200 rated, making it suitable for automotive and other harsh environment applications. It has a standard package of 7,000 pieces and is available in tape and reel packaging. The size/dimension of the resistor is 0.087" Dia x 0.228" L (2.20mm x 5.80mm), with no specified maximum seated height. The tolerance of the resistor is ±1% and the temperature coefficient is ±50ppm/°C. It has a power rating of 1W and a resistance of 3.3 Ohms. The package/case is MELF, 0207. This resistor is manufactured by Vishay and is currently active and available for purchase.