The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P4SMA24A-E3/61

Part No P4SMA24A-E3/61
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 20.5VWM 33.2VC SMA / TVS Diode Single Uni-Dir 20.5V 400W 2-Pin SMA T/R
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
Pricing & Ordering $0.060 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
635+
$0.0790
$50.165
1,540+
$0.0650
$100.100
2,385+
$0.0630
$150.255
3,280+
$0.0610
$200.080
4,240+
$0.0590
$250.160
5,665+
$0.0530
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 61,000 pieces
MOQ: 635 pcs
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
Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Series P4SMA, TransZorb
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.5V
Minimum Breakdown Voltage 22.8V
Maximum Clamping Voltage 33.2V
Current - Peak Pulse (10/1000μs) 12A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package DO-214AC (SMA)
Win Source Part Number 791165-P4SMA24A-E3/61
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
Family Name P4SMA24A
Introduction Date October 29, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
P4SMA24AHM3_A/H ; P4SMA24AHM3_A/I; P4SMA24AHE3/5A; P4SMA24AHE3/61; 

Description

The Vishay P4SMA24A-E3/61 is a Zener diode designed for use in circuit protection applications. The diode features a unidirectional channel and a peak pulse power of 400W. The P4SMA24A-E3/61 is suitable for use in applications such as power supplies, automotive electronics, and telecommunications. This diode is facing a limited supply and demand status.