Search
Filters

P6KE350A-E3/54

Part No :
P6KE350A-E3/54
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 300VWM 482VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
435+
$0.116
$50.460
1,015+
$0.099
$100.485
1,565+
$0.096
$150.240
2,155+
$0.093
$200.415
2,780+
$0.090
$250.200
3,705+
$0.081
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,200 pieces can ship immediately
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 300V
Minimum Breakdown Voltage 333V
Max Clamping Voltage 482V
Peak Pulse Current(Ippm) 1.2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085812-P6KE350A-E3/54
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name P6KE350A
Introduction Date January 25, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
P6KE350A;  P6KE350A;   P6KE350AHE3/54; 
The P6KE350A-E3/54 ,from Vishay, is a 600W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE350A-E3/54 is 300V volts. The minimum breakdown voltage is given for 333V. It can support the clamping voltage and peak pulse current of up to 482V and 1.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 300V
Minimum Breakdown Voltage 333V
Max Clamping Voltage 482V
Peak Pulse Current(Ippm) 1.2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085812-P6KE350A-E3/54
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name P6KE350A
Introduction Date January 25, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
P6KE350A;  P6KE350A;   P6KE350AHE3/54; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE350A-E3/54
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
P6KE350A-E3/54 Price

P6KE350A-E3/54 Datasheet
P6KE350A-E3/54 Application

P6KE350A-E3/54 Replacement
P6KE350A-E3/54 Pdf

P6KE350A-E3/54 Pinout
P6KE350A-E3/54 Image

P6KE350A-E3/54 Picture
P6KE350A-E3/54 In Stock

P6KE350A-E3/54 Distributor
P6KE350A-E3/54 TVS - Diodes

Image
Mfr.Part No
Description
Stock
600 W Transient Voltage Suppressor
2057
CAP TANT 150UF 25V 10% 2924
58
IC OPAMP CFA 1.4GHZ 8SOIC
77
HEX ”D” . TYPE FLIP.FLOP
11
IC INVERTER DUAL 4-INPUT 20DIP
44
ENCODER SMALL 2CH 400CPR RND / Optical Encoder Rotary Incremental Straight Digital Through Hole PC Pin 400CPR
IC GATE AND 4CH 2-INP 14-SOIC
136
IC FPS SWITCH OFF LINE TO3P-5
12

Top Sellers