Search
Filters

P6KE56CA-E3/73

Part No : P6KE56CA-E3/73
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 47.8VWM 77VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,380 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 47.8V
Minimum Breakdown Voltage 53.2V
Max Clamping Voltage 77V
Peak Pulse Current(Ippm) 7.8A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085843-P6KE56CA-E3/73
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The P6KE56CA-E3/73 ,from Vishay, is a 600W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE56CA-E3/73 is 47.8V volts. The minimum breakdown voltage is given for 53.2V. It can support the clamping voltage and peak pulse current of up to 77V and 7.8A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 47.8V
Minimum Breakdown Voltage 53.2V
Max Clamping Voltage 77V
Peak Pulse Current(Ippm) 7.8A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085843-P6KE56CA-E3/73
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE56CA-E3/73
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
P6KE56CA-E3/73 Price

P6KE56CA-E3/73 Datasheet
P6KE56CA-E3/73 Application

P6KE56CA-E3/73 Replacement
P6KE56CA-E3/73 Pdf

P6KE56CA-E3/73 Pinout
P6KE56CA-E3/73 Image

P6KE56CA-E3/73 Picture
P6KE56CA-E3/73 In Stock

P6KE56CA-E3/73 Distributor
P6KE56CA-E3/73 TVS - Diodes

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON ZENER DIODES
4467
IC USB SWITCH CURR LIMIT 10TDFN
1
SOCKET ADAPTER
1009
Ultra-Fast-Recovery Rectifier Diodes
90

Top Sellers