Search
Filters

P6SMB540A-E3/52

Part No : P6SMB540A-E3/52
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 459VWM 740VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 459V
Minimum Breakdown Voltage 513V
Max Clamping Voltage 740V
Peak Pulse Current(Ippm) 810mA
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1086001-P6SMB540A-E3/52
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
The P6SMB540A-E3/52 ,from Vishay, is a 600W Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P6SMB540A-E3/52 is 459V volts. The minimum breakdown voltage is given for 513V. It can support the clamping voltage and peak pulse current of up to 740V and 810mA , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 459V
Minimum Breakdown Voltage 513V
Max Clamping Voltage 740V
Peak Pulse Current(Ippm) 810mA
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1086001-P6SMB540A-E3/52
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6SMB540A-E3/52
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
P6SMB540A-E3/52 Price

P6SMB540A-E3/52 Datasheet
P6SMB540A-E3/52 Application

P6SMB540A-E3/52 Replacement
P6SMB540A-E3/52 Pdf

P6SMB540A-E3/52 Pinout
P6SMB540A-E3/52 Image

P6SMB540A-E3/52 Picture
P6SMB540A-E3/52 In Stock

P6SMB540A-E3/52 Distributor
P6SMB540A-E3/52 TVS - Diodes

Image
Mfr.Part No
Description
Stock
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
51
MOSFET N-CH 240V 350MA SOT223
DIODE ARRAY SCHOTTKY 45V DPAK
100
OPTOISO 2.5KV TRANS W/BASE 8SOIC
11
Hex Bus Drivers (with 3-state outputs)
872
IC ADC 14BIT 80MSPS 48VQFN
300
Inverter with open-drain output
464
RF FET LDMOS 65V 16DB SOT540A / Trans RF MOSFET N-CH 65V 32A 5-Pin LDMOST Bulk

Top Sellers