Search
Filters

RGF1A-E3/67A

Part No :
RGF1A-E3/67A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 50V 1A DO214BA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 50V
Capacitance @ Vr, F 8.5pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214BA (GF1)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092201-RGF1A-E3/67A
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The Vishay RGF1A-E3/67A is a Standard diodes, encapsulated in DO-214BA (GF1) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 1.3V @ 1A, separately. The highest operating temperature of the RGF1A-E3/67A is -65°C to 175°C. It can deliver 1A average rectified current and 5μA @ 50V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 50V
Capacitance @ Vr, F 8.5pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214BA (GF1)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092201-RGF1A-E3/67A
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RGF1A-E3/67A
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
RGF1A-E3/67A Price

RGF1A-E3/67A Datasheet
RGF1A-E3/67A Application

RGF1A-E3/67A Replacement
RGF1A-E3/67A Pdf

RGF1A-E3/67A Pinout
RGF1A-E3/67A Image

RGF1A-E3/67A Picture
RGF1A-E3/67A In Stock

RGF1A-E3/67A Distributor
RGF1A-E3/67A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 1G PARALLEL 67VFBGA
1971
RES SMD 499 OHM 1% 3/4W 2010
353
THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS | IC REG LINEAR 15V 1A D2PAK
44
MOSFET N-CH 200V 52A D2PAK
1793
IC FPGA 488 I/O 780FBGA
21
Precision Micropower Shunt Voltage Reference
25
IC MCU 32BIT 1MB FLASH 144LFQFP

Top Sellers