Search
Filters

RGP20D-E3/73

Part No : RGP20D-E3/73
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 2A GP20
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting Through Hole
Case / Package GP20
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092223-RGP20D-E3/73
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The Vishay RGP20D-E3/73 is a Standard diodes, encapsulated in GP20 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.3V @ 2A, separately. The highest operating temperature of the RGP20D-E3/73 is -65°C to 175°C. It can deliver 2A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting Through Hole
Case / Package GP20
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092223-RGP20D-E3/73
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RGP20D-E3/73
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
RGP20D-E3/73 Price

RGP20D-E3/73 Datasheet
RGP20D-E3/73 Application

RGP20D-E3/73 Replacement
RGP20D-E3/73 Pdf

RGP20D-E3/73 Pinout
RGP20D-E3/73 Image

RGP20D-E3/73 Picture
RGP20D-E3/73 In Stock

RGP20D-E3/73 Distributor
RGP20D-E3/73 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
ULTRA LOW VF SCHOTTKY RECTIFIER
43
IC REG CTRLR BUCK 8SOIC
41
SCHOTTKY BARRIER RECTIFIERS(VOLTAGE 20 to 60 Volts CURRENT - 6 Ampere)
10000
Surface Mount PIN Diodes
9
IC ADC 16B SER/PAR 250K 48LQFP
20
IC FILTER/ESD PROT RF S-WLP-8
42000
IC MOTOR CTRLR SPI 28SOIC
30
IC SHIFT REGISTER 8BIT DHVQFN14
352

Top Sellers