Search
Filters

RGP30M-E3/73

Part No :
RGP30M-E3/73
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1KV 3A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1092230-RGP30M-E3/73
Operating Temperature - Junction -65°C to 175°C
Case / Package DO-201AD
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 500ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Active
Packaging AMMO PACKAGE
Manufacturer Vishay
Categories Discrete Semiconductor Products
The Vishay RGP30M-E3/73 is a Standard diodes, encapsulated in DO-201AD AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.3V @ 3A, separately. The highest operating temperature of the RGP30M-E3/73 is -65°C to 175°C. It can deliver 3A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1092230-RGP30M-E3/73
Operating Temperature - Junction -65°C to 175°C
Case / Package DO-201AD
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 500ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Active
Packaging AMMO PACKAGE
Manufacturer Vishay
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RGP30M-E3/73
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
RGP30M-E3/73 Price

RGP30M-E3/73 Datasheet
RGP30M-E3/73 Application

RGP30M-E3/73 Replacement
RGP30M-E3/73 Pdf

RGP30M-E3/73 Pinout
RGP30M-E3/73 Image

RGP30M-E3/73 Picture
RGP30M-E3/73 In Stock

RGP30M-E3/73 Distributor
RGP30M-E3/73 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 30V D2PAK
57
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
17
MOSFET N-CH 500V 14A TO-220FP
385
Differential/Single-Ended Input, Dual 1 MSPS, 12-Bit, 3-Channel SAR ADC | IC ADC 12BIT SAR 32LFCSP
18
High-Efficiency, 40V Step-Up WLED Bias Supplies
1246
OCTAL BUFFERS AND LINE DRIVERS WITH OPEN-COLLECTOR OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
14

Top Sellers