Search
Filters

S1PM-M3/84A

Part No :
S1PM-M3/84A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
Rectifier Diode Switching 1KV 1A 1800ns 2-Pin SMP T/R / DIODE GEN PURP 1KV 1A DO220AA
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
160+
$0.3130
$50.080
390+
$0.2580
$100.620
600+
$0.2500
$150.000
825+
$0.2430
$200.475
1,065+
$0.2350
$250.275
1,425+
$0.2110
$300.675
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,000 pieces can ship immediately
MOQ: 160 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.8μs
Current - Reverse Leakage at Vr 1μA at 1000V
Capacitance at Vr, F 6pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-220AA
Supplier Device Package DO-220AA (SMP)
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number S1PM
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756273-S1PM-M3/84A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name S1PM
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
S1PMHE3/85A; S1PMHE3/84A;  S1PMHM3/85A; S1PMHM3/84A; 
Vishay S1PM-M3/84A is available at WIN SOURCE. Please review product page below for detailed information, including S1PM-M3/84A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for S1PM-M3/84A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.8μs
Current - Reverse Leakage at Vr 1μA at 1000V
Capacitance at Vr, F 6pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-220AA
Supplier Device Package DO-220AA (SMP)
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number S1PM
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756273-S1PM-M3/84A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name S1PM
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
S1PMHE3/85A; S1PMHE3/84A;  S1PMHM3/85A; S1PMHM3/84A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S1PM-M3/84A
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
S1PM-M3/84A Price

S1PM-M3/84A Datasheet
S1PM-M3/84A Application

S1PM-M3/84A Replacement
S1PM-M3/84A Pdf

S1PM-M3/84A Pinout
S1PM-M3/84A Image

S1PM-M3/84A Picture
S1PM-M3/84A In Stock

S1PM-M3/84A Distributor
S1PM-M3/84A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CONN PLUG 14POS DUAL 0.5MM SMD
6129
PNP Silicon Transistor
9750
Single P-Channel, Logic Level, PowerTrench MOSFET
10
CONN HDR 60POS SMD GOLD

Top Sellers