Search
Filters

SA16CA-E3/73

Part No : SA16CA-E3/73
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 16VWM 26VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 19.2A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1094281-SA16CA-E3/73
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Sufficient
The SA16CA-E3/73 ,from Vishay, is a 500W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SA16CA-E3/73 is 16V volts. The minimum breakdown voltage is given for 17.8V. It can support the clamping voltage and peak pulse current of up to 26V and 19.2A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 19.2A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1094281-SA16CA-E3/73
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SA16CA-E3/73
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
SA16CA-E3/73 Price

SA16CA-E3/73 Datasheet
SA16CA-E3/73 Application

SA16CA-E3/73 Replacement
SA16CA-E3/73 Pdf

SA16CA-E3/73 Pinout
SA16CA-E3/73 Image

SA16CA-E3/73 Picture
SA16CA-E3/73 In Stock

SA16CA-E3/73 Distributor
SA16CA-E3/73 TVS - Diodes

Image
Mfr.Part No
Description
Stock
±15kV ESD-Protected, 1μA, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP
IC HEX INVERTER 14-SOIC
1329
IC MPU I.MX31 532MHZ 457MAPBGA
10
MOSFET 2P-CH 30V 3.9A 8SO
1642
RES SMD 0.5 OHM 1% 2W 2512
3060