Search
Filters

SA36CA-E3/73

Part No : SA36CA-E3/73
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 36VWM 58.1VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 8.6A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1094306-SA36CA-E3/73
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Sufficient
The SA36CA-E3/73 ,from Vishay, is a 500W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SA36CA-E3/73 is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 58.1V and 8.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 8.6A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1094306-SA36CA-E3/73
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SA36CA-E3/73
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
SA36CA-E3/73 Price

SA36CA-E3/73 Datasheet
SA36CA-E3/73 Application

SA36CA-E3/73 Replacement
SA36CA-E3/73 Pdf

SA36CA-E3/73 Pinout
SA36CA-E3/73 Image

SA36CA-E3/73 Picture
SA36CA-E3/73 In Stock

SA36CA-E3/73 Distributor
SA36CA-E3/73 TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 11.6A DPAK
250
Low Noise, Precision 16 V CMOS, Rail-to-Rail Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8LFCSP
FIXED IND 4.3UH 720MA 220 MOHM
600
Micropower, 100mA and 200mA CMOS LDO Regulators
1195
2M x 18, 1M x 32, 1M x 36 36Mb Sync Burst SRAMs
6
IC LED DRIVER RGLTR DIM 24VQFN
245
MOSFET N-CH 500V 6A TO220
2195
RELAY SSR DPST 0.05A 8DIP
139
MOSFET N-CH 20V 12A 8-SOIC
3331

Top Sellers