Search
Filters

SE07PJ-M3/84A

Part No : SE07PJ-M3/84A
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 700MA DO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 1.05V @ 700mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 5pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1095129-SE07PJ-M3/84A
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
The Vishay SE07PJ-M3/84A is a Standard diodes, encapsulated in DO-220AA (SMP) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.05V @ 700mA, separately. The highest operating temperature of the SE07PJ-M3/84A is -55°C to 175°C. It can deliver 700mA average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 1.05V @ 700mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 5pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1095129-SE07PJ-M3/84A
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SE07PJ-M3/84A
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
SE07PJ-M3/84A Price

SE07PJ-M3/84A Datasheet
SE07PJ-M3/84A Application

SE07PJ-M3/84A Replacement
SE07PJ-M3/84A Pdf

SE07PJ-M3/84A Pinout
SE07PJ-M3/84A Image

SE07PJ-M3/84A Picture
SE07PJ-M3/84A In Stock

SE07PJ-M3/84A Distributor
SE07PJ-M3/84A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TIE WING PUSH MNT PAN TY NAT
285
PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ 8SOIC
866
DIODE TUNING SS 20V SOT-23
2583
IC VREF SHUNT 4.096V SOT23
2080
IC 2DRVR/2RCVR RS232 3V 16-SOIC
276
IC EEPROM 256KBIT 20MHZ 8SOIC
1200
MOSFET P-CH 20V 1A WSSMINI6-F1
491

Top Sellers