Search
Filters

SFH6106-5T

Part No : SFH6106-5T
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5.3KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,995 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 250% @ 10mA
Maximum DC Current Transfer Ratio 500% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095333-SFH6106-5T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The SFH6106-5T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 250% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 250% @ 10mA
Maximum DC Current Transfer Ratio 500% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095333-SFH6106-5T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH6106-5T
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
SFH6106-5T Price

SFH6106-5T Datasheet
SFH6106-5T Application

SFH6106-5T Replacement
SFH6106-5T Pdf

SFH6106-5T Pinout
SFH6106-5T Image

SFH6106-5T Picture
SFH6106-5T In Stock

SFH6106-5T Distributor
SFH6106-5T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
μCap 80mA Low-Dropout Regulator
2524
IC OPAMP GP 56MHZ RRO DIE
12
SCR SENS GATE 4A 200V TO-202
363
SCR 50V 8A TO-220AB
71
IC A/D CONV 12BIT SAMPLNG 28SOIC
3
8-bit 80C51 5 V low power 16 kB/32 kB/64 kB flash microcontroller with 512 B/1 kB/2 kB RAM, dual I2C-bus, SPI
1

Top Sellers