Search
Filters

SFH615A-3X007

Part No : SFH615A-3X007
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5.3KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 39,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095353-SFH615A-3X007
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
The SFH615A-3X007, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.35V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095353-SFH615A-3X007
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH615A-3X007
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
SFH615A-3X007 Price

SFH615A-3X007 Datasheet
SFH615A-3X007 Application

SFH615A-3X007 Replacement
SFH615A-3X007 Pdf

SFH615A-3X007 Pinout
SFH615A-3X007 Image

SFH615A-3X007 Picture
SFH615A-3X007 In Stock

SFH615A-3X007 Distributor
SFH615A-3X007 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJUSTABLE 2A 8SOP
250
Medium Integrated Power Solution Using a Dual DC/DC Converter and an LDO
260
CPU Supervisor with 9Kbit SPI EEPROM | IC CPU SUPERV 8K EEPROM 8-SOIC
75
IC PWR SWITCH HI SIDE 0A 5-SSOP
762
IC TXRX RS485/RS422 10-UMAX
500

Top Sellers